The GT2, 22 Grooves, Metal Hub (part number A 6T51M022SF6006) is designed for use with GT2, GT3, and FHT-2 timing belts, making it suitable for various power transmission applications. The pulley is molded from polycarbonate and reinforced with fiberglass, providing durability and strength. The knurled hub is made from clear anodized aluminum alloy, ensuring resistance to wear and corrosion. This product features a single flange design and is compatible with 6 mm belts. It is important to note that pulleys with 18 to 40 grooves do not have webs, which may influence selection based on specific application requirements. The dimensions include a diameter of vòD1 at 6.33 mm, making it a compact option for precision equipment.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6T51M022SF6006 |
| Product Name | GT2, 22 GROOVES, METAL HUB |
| Component Type | Timing Pulley |
| Pitch Type | GT 2mm |
| Flanges | One Flange |
| Material | Polycarbonate |
| Belt Width | 6 mm (0.2362 inch) |