The A 6T35MF180160 is a 5 mm pitch, 180 teeth, and 16 mm wide single-sided polyurethane belt reinforced with fiberglass cords. It has a breaking strength of 217 N per 1 mm of belt width, which is not indicative of the load-carrying capacity. The belt operates effectively within a temperature range of -18°C to +82°C (0°F to +180°F). This product is suitable for power transmission applications where precise motion transfer is required, making it a viable option for engineers looking for durable and reliable timing belts in their projects.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6T35MF180160 |
| Product Name | 5 mm (T5) Pitch, 180 Teeth, 16mm wide Single Sided Polyurethane Belt with Fiberglass Cords |
| Metric Pitch | T 5mm |