The A 6T16-036DF2508 is a timing belt pulley with 36 teeth for 0.080-inch pitch MXL belts, designed to mate with 0.25-inch wide belts. It features a polycarbonate pulley body with fiberglass reinforcement and a knurled, clear anodized aluminum hub with a 0.250-inch bore. The pulley has a double flange and a pitch diameter of 0.917 inches, an outside diameter of 0.897 inches, and a face diameter of 1.09 inches. It is secured with a #6-32 set screw and is intended for use in precision motion control applications requiring synchronous drive.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6T16-036DF2508 |
| Product Name | .080" (MXL) Pitch,36 Teeth, 0.25" Bore, Aluminum "T"-Insert, Polycarbonate Timing Pulley for 0.25" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.080" (MXL) |
| Material | Polycarbonate |
| Flanges | Two Fanges |
| Belt Width | 0.2500 inch (6.35 mm) |