Stock Drive Products & Sterling Instrument - SDP/SI .200" (XL) Pitch,40 Teeth, 0.251" Bore, No Insert / Set Screw, Nylon With Fiberglass Timing Pulley for 0.375" Wide Belt A 6T 3-40NF037

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6T 3-40NF037 is a nylon with fiberglass-reinforced timing belt pulley for 0.375-inch-wide, 1/5-inch pitch belts, featuring a 0.2505-inch bore and a set screw for shaft retention. It has 40 teeth, a pitch diameter of 2.546 inches, an outer diameter of 2.526 inches, and no flange. The hub diameter matches the bore size standard for this series.

Datasheet Summary
Powered by GS/AI

A 6T 3-40NF037 is a nylon with fiberglass-reinforced timing belt pulley for 0.375-inch-wide, 1/5-inch pitch belts, featuring a 0.2505-inch bore and a set screw for shaft retention. It has 40 teeth, a pitch diameter of 2.546 inches, an outer diameter of 2.526 inches, and no flange. The hub diameter matches the bore size standard for this series.

Suppliers

Company
Product
Description
Supplier Links
.200
Hicksville, NY, United States
.200" (XL) Pitch,40 Teeth, 0.251" Bore, No Insert / Set Screw, Nylon With Fiberglass Timing Pulley for 0.375" Wide Belt
A 6T 3-40NF037
.200" (XL) Pitch,40 Teeth, 0.251" Bore, No Insert / Set Screw, Nylon With Fiberglass Timing Pulley for 0.375" Wide Belt A 6T 3-40NF037
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number A 6T 3-40NF037
Product Name .200" (XL) Pitch,40 Teeth, 0.251" Bore, No Insert / Set Screw, Nylon With Fiberglass Timing Pulley for 0.375" Wide Belt
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Nylon
Belt Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
3 mm (HTD) Pitch,32 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.3543 inch (? to 9 mm)
View Details
3 mm (HTD) Pitch,28 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Flanges Two Fanges
View Details
3 mm (HTD) Pitch,30 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.2362 inch (? to 6 mm)
View Details