The A 6R55MD125250 is a 5 mm (GT2) pitch, double-sided neoprene belt featuring fiberglass reinforcement. It has a total of 125 teeth and a width of 25 mm. The belt is designed for power transmission applications, providing a breaking strength of 385 N per 1 mm of belt width and a working tension of 712 N for the 25.4 mm width. It operates effectively within a temperature range of -34°C to +85°C (-30°F to +185°F). This product is suitable for applications requiring durability and precision in motion transfer. Special widths can be cut to size from stock sleeves, and compatible pulleys are available in both metric and inch standards.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R55MD125250 |
| Product Name | 5 mm (GT2) Pitch, 125 Teeth, 25mm wide Double Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 5mm |