The A 6R55MD115150 is a 5 mm (GT2) pitch, double-sided neoprene belt featuring 115 teeth and a width of 15 mm. It is reinforced with fiberglass, enhancing its durability and strength. The belt has a breaking strength of 385 N per 1 mm of belt width, although this value does not represent its load-carrying capacity. The working tension for a 25.4 mm belt is rated at 712 N. This product operates effectively within a temperature range of -34°C to +85°C (-30°F to +185°F), making it suitable for various environments. Special widths can be cut to size from available stock sleeves, and compatible pulleys are offered in both metric and inch standards.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R55MD115150 |
| Product Name | 5 mm (GT2) Pitch, 115 Teeth, 15mm wide Double Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 5mm |