The A 6R53MD203150 is a double-sided neoprene belt designed for power transmission applications. It features a 3 mm (GT2) pitch and consists of 203 teeth, with a width of 15 mm. The belt is reinforced with fiberglass cords, enhancing its strength and durability. It has a breaking strength of 190 N per 1 mm of belt width and a working tension of 507 N for a 25.4 mm belt. The operating temperature range for this belt is from -34°C to +85°C (-30°F to +185°F), making it suitable for various environments. This product is ideal for applications requiring precise motion transfer and synchronization.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R53MD203150 |
| Product Name | 3 mm (GT2) Pitch, 203 Teeth, 15mm wide Double Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 3mm |