The A 6R53MC060 is a 3 mm GT pitch, 6 mm wide, open-ended neoprene belt manufactured by Stock Drive Products & Sterling Instrument - SDP/SI. This belt is made from neoprene material that is nylon covered and fiberglass reinforced, providing durability and flexibility for various applications. It operates effectively within a temperature range of -34°C to +85°C (-30°F to +185°F), making it suitable for environments with varying thermal conditions. This belt is designed for metering, positioning, conveying, and oscillating drives, particularly in scenarios where longer belt lengths are required compared to standard endless belts. It is priced per meter and can be ordered in other widths upon special request. The product is ideal for applications that require reduced vibration and chatter, such as in oscillating drives for surface grinders.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R53MC060 |
| Product Name | 3 MM GT PITCH, 6MM WIDE, OPEN ENDED NEOPRENE BELT |
| Metric Pitch | GT 3mm |