A 6R51M391060 is a 2 mm pitch GT®2 timing belt, 6 mm wide, with 391 teeth, made of neoprene with nylon covering and fiberglass reinforcement. It has an operating temperature range of -30°C to +100°C and a breaking strength of 86 N per 1 mm of belt width. The belt is designed for synchronous power transmission and is available in metric profiles with pitch lengths up to 782 mm. The catalog number for this specific length is listed as A 6R51MB09, indicating this part is a variant within the GT®2 series with a custom pitch length based on 391 teeth and 2 mm pitch.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R51M391060 |
| Product Name | 2 mm (GT2) Pitch, 391 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |