A 6R51M315030 is a 2 mm pitch GT®2 timing belt, 3 mm wide, with neoprene construction and fiberglass reinforcement for synchronous power transmission. The belt is designed for operating temperatures between -30°C and +100°C (-22°F to +212°F), with a breaking strength of 86 N per millimeter of belt width and a working tension of 111 N for a 25.4 mm wide belt. The part is a single-sided belt of metric profile, available in standard pitch lengths from 54 mm to 1660 mm, with corresponding tooth counts from 27 to 830. The exact part number A 6R51M315030 is not listed, but a 315-tooth (630 mm pitch length) belt is cataloged as A 6R51MB09, indicating the part belongs to the GT®2 series with metric dimensions and standard material specifications.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R51M315030 |
| Product Name | 2 mm (GT2) Pitch, 315 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |