The A 6R51M series is a line of 2 mm pitch GT®2 synchronous timing belts made of neoprene with fiberglass reinforcement and nylon covering, designed for precision motion transfer. The belt is 9 mm wide and has a pitch length of 478 mm (18.819 in.) for the 239-tooth variant, with an operating temperature range of -30°C to +100°C. The belt's breaking strength is 86 N per 1 mm of width, and the working tension is specified as 111 N for a 25.4 mm wide belt. This series supports special widths cut to size from stock sleeves. The part number A 6R51M226090 is not listed, but A 6R51MB09 is noted for a 226-tooth belt, indicating this variant is part of the same series with a similar construction and rating profile.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R51M226090 |
| Product Name | 2 mm (GT2) Pitch, 226 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |