The product is a 2 mm (GT2) pitch, 94 teeth, 9 mm wide single-sided neoprene belt reinforced with fiberglass cords, identified by the part number A 6R51M094090. It is designed for power transmission applications, providing a reliable means of transferring motion in precision equipment. The belt has a breaking strength of 86 N per 1 mm of width and a working tension of 111 N for a 25.4 mm belt. It operates effectively within a temperature range of -34°C to +85°C (-30°F to +185°F). This belt is suitable for applications requiring synchronization between shafts, and it can be cut to special widths from stock sleeves. The product is compatible with Gates GT2 and GT3 pulleys, making it a versatile choice for various engineering projects.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R51M094090 |
| Product Name | 2 mm (GT2) Pitch, 94 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |