A 6R25MD552250 is a double-sided HTD timing belt with a 5 mm pitch, 25 mm width, and 552 teeth, designed for synchronous power transmission. It is constructed of neoprene with nylon covering and fiberglass reinforcement. The belt operating temperature ranges from -30°C to +100°C, and its breaking strength is specified at 316 N per 1 mm of belt width. Working tension is rated at 454 N for a 25.4 mm width belt. The belt is available in standard metric widths including 6, 9, 15, and 25 mm, and is cut from sleeves for custom lengths. The part number matches the series' format and is listed with a pitch length of 2760 mm, corresponding to 552 teeth.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R25MD552250 |
| Product Name | 5 mm (HTD) Pitch, 552 Teeth, 25mm wide Double Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | HTD 5mm |