A 6R25M420090 is a 5 mm pitch HTD® timing belt, 9 mm wide, with 420 teeth, made of neoprene with fiberglass reinforcement and nylon covering. It is designed for synchronous power transmission applications. The belt has an operating temperature range of -30°C to +100°C and a working tension of 454 N for 25.4 mm belt width, scaled proportionally for narrower widths. The belt width of 9 mm is listed in the catalog code 090, and the pitch length of 2100 mm corresponds to 420 teeth at 5 mm pitch, as defined by the metric component table. The belt is single-sided and compatible with metric hub pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R25M420090 |
| Product Name | 5 mm (HTD) Pitch, 420 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | HTD 5mm |