A 6R25M247250 is a 5 mm pitch HTD™ timing belt, 25 mm wide, with 247 teeth, made of neoprene with nylon covering and fiberglass reinforcement. The belt is designed for synchronous power transmission and operates within a temperature range of -30°C to +100°C. It has a breaking strength of 316 N per 1 mm of belt width and a working tension of 454 N for a 25.4 mm width. The part matches the metric profile specifications listed for the 5 mm pitch HTD™ belt series, including the 25 mm belt width code 250 and pitch length of 1235 mm with corresponding groove count.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R25M247250 |
| Product Name | 5 mm (HTD) Pitch, 247 Teeth, 25mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | HTD 5mm |