A 6R25M116060 is a 5 mm pitch HTD® timing belt, 6 mm wide, with 116 teeth, made of neoprene with nylon cover and fiberglass reinforcement. It has a pitch length of 580 mm (22.835 in) and operates within a temperature range of -30°C to +100°C. The belt's breaking strength is specified at 316 N per 1 mm of width, and the working tension is 454 N for a 25.4 mm width. Modifications include special widths cut to size from sleeves. The belt is designed for use with metric or inch-standard pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R25M116060 |
| Product Name | 5 mm (HTD) Pitch, 116 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | HTD 5mm |