A 6R23M is a 3 mm pitch HTD® timing belt made of neoprene with nylon cover and fiberglass reinforcement, available in widths of 6 mm, 9 mm, and 15 mm. The belt has a breaking strength of 158 N per 1 mm of belt width and a working tension of 285 N for a 25.4 mm width. It operates within a temperature range of -30°C to +100°C. The 15 mm width variant is mechanically compatible with metric pulleys and can be cut to custom lengths from stock sleeves. The part number A 6R23M274150 is not explicitly listed, but the series includes 274-tooth belts with a 15 mm width, which corresponds to the catalog entry for code 274 with pitch length 822 mm and belt width code 150.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R23M274150 |
| Product Name | 3 mm (HTD) Pitch, 274 Teeth, 15mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | HTD 3mm |