A 6R23M is a metric HTD® timing belt with a 3 mm pitch, neoprene body reinforced with fiberglass, and nylon covering, designed for precision motion transmission. The belt is available in widths of 6, 9, and 15 mm; the 9 mm version has a breaking strength of 158 N per mm of width. It operates within a temperature range of -30°C to +100°C and supports a working tension of 285 N for a 25.4 mm width. The belt has 108 teeth and a pitch length of 324 mm, compatible with metric pulleys. It is cut from sleeved stock and sold in standard widths without custom modifications.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R23M108090 |
| Product Name | 3 mm (HTD) Pitch, 108 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | HTD 3mm |