A 6R 6M0690300 is a single-sided timing belt with a 2.07 mm pitch, 69 teeth, and a 3 mm width, constructed from polyurethane elastomer reinforced with polyester cord. It operates within a temperature range of -18°C to +66°C and has a breaking strength of 40 lbf per 1/8 inch (56 N per 1 mm) of belt width, as specified for belts with fewer than 151 grooves. The belt's pitch length is 143.01 mm. The product is part of a series with metric widths of 3, 4.5, 6, and 8 mm, and is compatible with metric pulleys.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R 6M0690300 |
| Product Name | 2.07 mm (40 D.P.) Pitch, 69 Teeth, 3mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 3 mm (0.1181 inch) |