The A 6R 4MD104254 is a double-sided synchronous belt with a 9.525 mm pitch, 104 teeth, and a width of 25.4 mm, constructed of neoprene with nylon cover and fiberglass reinforcement. It operates within a temperature range of -30°C to +100°C and has a breaking strength of 175 N per millimeter of belt width. The belt is designed for use with metric pulleys and is available in standard widths including 25.4 mm. Physical dimensions and tooth profile conform to the L-series double-sided belt specification.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R 4MD104254 |
| Product Name | 9.525 mm (L) Pitch, 104 Teeth, 25.4mm wide Double Sided Neoprene Belt with Fiberglass Cords |
| Features | Double-Sided |