The A 6R 4M series consists of synchronous timing belts with a 9.525 mm pitch, neoprene-nylon composite material, fiberglass reinforcement, and a width of 12.5 mm. The belt has a breaking strength of 175 N per 1 mm of width and operates within a temperature range of -30°C to +100°C. The specific variant with 58 teeth corresponds to a pitch length of 552.45 mm. Belts in this series are designed for metric pulley systems and are available in standard widths of 12.5 mm, 19 mm, and 25.4 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R 4M058125 |
| Product Name | 9.525 mm (L) Pitch, 58 Teeth, 12.5mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 12.5 mm (0.4921 inch) |