A 6R 3M timing belts are 5.08 mm pitch, neoprene-based synchronous belts with fiberglass reinforcement and nylon covering, available in 9.5 mm width. They are designed for precision motion transmission and operate within a temperature range of -34°C to +85°C. The belt has a breaking strength of 158 N per 1 mm of width and a working tension of 125 N per 25.4 mm of width. The metric series includes groove counts from 60 to 127, corresponding to pitch lengths from 304.8 mm to 645.16 mm. A 6R 3M is the standard designation for any variant in this metric-width range, and belt width is coded as 095 for 9.5 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R 3M306095 |
| Product Name | 5.08 mm (XL) Pitch, 306 Teeth, 9.5mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 9.5 mm (0.3740 inch) |