A 6R 3M timing belt is a 5.08 mm pitch, single-sided synchronous timing belt made of neoprene with nylon cover and fiberglass reinforcement, designed for power transmission applications requiring precise motion control. It is available in widths of 6 mm and features 215 teeth, corresponding to a pitch length of 1092.2 mm. The belt operates within a temperature range of -34°C to +85°C and has a breaking strength of 158 N per mm of belt width. Working tension is specified at 125 N for a 25.4 mm belt width, scaled proportionally for narrower belts. The belt is compatible with inch and metric pulleys and is designed for use in precision equipment where synchronization between shafts is required.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R 3M215060 |
| Product Name | 5.08 mm (XL) Pitch, 215 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 6 mm (0.2362 inch) |