The A 6R 3M series is a set of 5.08 mm pitch XL timing belts made of neoprene with nylon covering and fiberglass reinforcement, designed for synchronous power transmission. Belts in this series are available in metric widths, including 8 mm, and feature a standard single-sided tooth profile. The breaking strength is rated at 158 N per 1 mm of belt width, and the working tension is 125 N for a 25.4 mm wide belt. The operating temperature range is from -34°C to +85°C. Belt pitch lengths are available in standardized increments, with the number of grooves corresponding to specific pitch lengths as listed in the catalog. Pulleys compatible with these belts are offered in inch and metric standards.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R 3M206080 |
| Product Name | 5.08 mm (XL) Pitch, 206 Teeth, 8mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 8 mm (0.3150 inch) |