The A 6R 3M series comprises XL timing belts with a 5.08 mm pitch, neoprene material reinforced with fiberglass, and a nylon cover, designed for precise motion transmission. The belt width is 6 mm, as specified by the '6' in the catalog code. Breaking strength is 158 N per 1 mm of belt width, and working tension is 125 N for a 25.4 mm wide belt. The operating temperature range is -34°C to +85°C. Belt pitch lengths vary by number of grooves, with dimensions listed in the catalog table.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R 3M169060 |
| Product Name | 5.08 mm (XL) Pitch, 169 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 6 mm (0.2362 inch) |