A 6R 3M timing belt is a 5.08 mm pitch synchronous belt made of neoprene with nylon covering and fiberglass reinforcement, 8 mm wide, designed for precision power transmission. The belt has 120 teeth and a pitch length of 609.6 mm. It operates within a temperature range of -34°C to +85°C and has a working tension of 125 N for a 25.4 mm width, scaled proportionally for 8 mm width. Breaking strength is 158 N per millimeter of belt width. Modifications include cut-to-size options from sleeves. Pulleys are available in inch or metric standards.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R 3M120080 |
| Product Name | 5.08 mm (XL) Pitch, 120 Teeth, 8mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 8 mm (0.3150 inch) |