An XL timing belt in the A 6R 3M series, 9.5 mm wide, with a 5.08 mm pitch, constructed of neoprene reinforced with fiberglass and covered in nylon, designed for precise power transmission. It operates within a temperature range of -34°C to +85°C, has a breaking strength of 158 N per 1 mm of belt width, and a working tension of 125 N for a 25.4 mm width, scaled proportionally. The belt has a 50° tooth angle and is compatible with inch and metric pulley standards. Tooth counts for the series range from 21 to 102, with pitch lengths from 106.68 mm to 518.16 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6R 3M103095 |
| Product Name | 5.08 mm (XL) Pitch, 103 Teeth, 9.5mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Belt Width | 9.5 mm (0.3740 inch) |