Stock Drive Products & Sterling Instrument - SDP/SI .200" (XL) Pitch, 175 Teeth, 5/16" Wide Single Sided Neoprene Belt with Fiberglass Cords A 6R 3-175031

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6R 3 series consists of XL timing belts with a 5.08 mm pitch, neoprene body with nylon covering, and fiberglass reinforcement, designed for synchronous power transmission. The belt is available in metric widths including 5/16 inch (7.94 mm), with operating temperatures from -30°C to +100°C. Breaking strength is specified as 158 N per 1 mm of belt width, and working tension is 125 N for a 25.4 mm wide belt. The belt has a 50° tooth angle and is sold in continuous sleeves cut to size. The part number A 6R 3-175031 is not explicitly listed, but the series includes configurations with up to 215 teeth and corresponding pitch lengths from 203.2 mm to 1092.2 mm. The series supports metric mounting standards and is used with matching metric pulleys.

Datasheet Summary
Powered by GS/AI

The A 6R 3 series consists of XL timing belts with a 5.08 mm pitch, neoprene body with nylon covering, and fiberglass reinforcement, designed for synchronous power transmission. The belt is available in metric widths including 5/16 inch (7.94 mm), with operating temperatures from -30°C to +100°C. Breaking strength is specified as 158 N per 1 mm of belt width, and working tension is 125 N for a 25.4 mm wide belt. The belt has a 50° tooth angle and is sold in continuous sleeves cut to size. The part number A 6R 3-175031 is not explicitly listed, but the series includes configurations with up to 215 teeth and corresponding pitch lengths from 203.2 mm to 1092.2 mm. The series supports metric mounting standards and is used with matching metric pulleys.

Suppliers

Company
Product
Description
Supplier Links
.200
Hicksville, NY, United States
.200" (XL) Pitch, 175 Teeth, 5/16" Wide Single Sided Neoprene Belt with Fiberglass Cords
A 6R 3-175031
.200" (XL) Pitch, 175 Teeth, 5/16" Wide Single Sided Neoprene Belt with Fiberglass Cords A 6R 3-175031
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (inch)
Product Number A 6R 3-175031
Product Name .200" (XL) Pitch, 175 Teeth, 5/16" Wide Single Sided Neoprene Belt with Fiberglass Cords
ANSI Pitch 0.200" (XL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
Belt Material Polymer Compound
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details