A 6N16-016DF1206 is a .080 inch pitch MXL timing belt pulley with 16 teeth, a 0.1875 inch bore, and double flanges, manufactured from aluminum alloy with a clear anodized finish. It is designed for use with 0.125 inch wide belts and features a hub length of 0.1875 inch, a pitch diameter of 0.407 inch, an outer diameter of 0.580 inch, and a face diameter of 0.580 inch. The pulley is secured with one set screw and meets the specified O.D. tolerance of +.002/-.000 for 10 to 40 grooves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6N16-016DF1206 |
| Product Name | .080" (MXL) Pitch,16 Teeth, 0.1875" Bore, 2 Flanges / With Hub, Aluminum Alloy Timing Pulley for 0.125" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.080" (MXL) |
| Material | Aluminum |
| Flanges | Two Fanges |
| Belt Width | 0.1250 inch (3.17 mm) |