A 6M16-028DF25 is a double-flange MXL pitch timing pulley with 28 teeth, designed for use with 0.25-inch-wide belts. It has a 0.3125-inch bore with a tolerance of +0.001/-0.000 inch, a pitch diameter of 0.713 inches, an outer diameter of 0.693 inches, and a face width of 7/16 inch. The pulley is molded from polycarbonate with fiberglass reinforcement and has no web between flanges. The flange spacing is consistent with other models in the series, and the bore size is solid without insert.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6M16-028DF25 |
| Product Name | .080" (MXL) Pitch,28 Teeth, 0.313" Bore, No Insert, Polycarbonate Timing Pulley for 0.25" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.080" (MXL) |
| Material | Polycarbonate |
| Flanges | Two Fanges |
| Belt Width | 0.2500 inch (6.35 mm) |