A 6M 6M72DF06008 is a 72-tooth, double-flange acetal timing belt pulley with an 8 mm bore, designed for use with 6 mm wide, 2.07 mm pitch belts. It has an outside diameter of 47.5 mm, a hub length of 17.5 mm, and a web thickness of 8 mm. The pulley has no internal insert and features a plain bore with a tolerance of +0.03 mm / -0.05 mm. It is part of a series of pulleys with 10 to 38 grooves lacking webs, though this model has 72 teeth and a solid hub design as specified for larger sizes.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6M 6M72DF06008 |
| Product Name | 2.07 mm (40 D.P.) Pitch,72 Teeth, 8mm Bore, Plain Bore, No Insert, Acetal Timing Pulley for 6mm Wide Belt |
| Component Type | Timing Pulley |
| Flanges | Two Fanges |
| Material | Acetal |
| Belt Width | 6 mm (0.2362 inch) |