A 6M 6-54DF02508 is an acetal timing belt pulley with 54 teeth, designed for 0.25-inch-wide belts, featuring a 0.25-inch bore and dual flanges. The pulley has an outside diameter of 1.404 inches, a pitch diameter of 1.404 inches, a flange diameter of 1.57 inches, and a hub thickness of 0.250 inches. The hub bore diameter is 11/16 inch. The pulley corresponds to the 6M 6-DF025 series, with no web between teeth for part counts above 38. The part is molded acetal, with tolerances specified for pitch and outside diameter as printed in the catalog table.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6M 6-54DF02508 |
| Product Name | .0816" (40D.P.) Pitch,54 Teeth, 0.25" Bore, No Insert, Acetal Timing Pulley for 0.25" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.0816" (40 DP) |
| Material | Acetal |
| Flanges | Two Fanges |
| Belt Width | 0.2500 inch (6.35 mm) |