A 6M 3M32SF09508 is an acetal timing belt pulley with 32 teeth, 5.08 mm pitch, and an 8 mm bore, designed for use with 9.5 mm wide belts. It features a single flange and a width of 8 mm. The pulley has a pitch diameter of 51.7 mm, an outside diameter of 57 mm, and a hub diameter of 17.5 mm. The hub length is 44 mm, and the flange shoulder height is 5.3 mm. The product is molded with a single flange and has no insert.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6M 3M32SF09508 |
| Product Name | 5.08 mm (XL) Pitch,32 Teeth, 8mm Bore, Plain Bore, No Insert, Acetal Timing Pulley for 9.5mm Wide Belt |
| Component Type | Timing Pulley |
| Flanges | One Flange |
| Material | Acetal |
| Belt Width | 9.5 mm (0.3740 inch) |