Stock Drive Products & Sterling Instrument - SDP/SI 3 mm (GT2) Pitch,48 Teeth, 6mm Bore, Plain Bore, No Insert, Polycarbonate Timing Pulley for 9mm Wide Belt A 6L53M048DF0906

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 3 mm (GT2) pitch timing pulley with 48 teeth and a 6 mm plain bore, specifically designed for use with 9 mm wide belts. It is constructed from polycarbonate material that is reinforced with fiberglass, providing durability and strength for power transmission applications. This timing pulley does not feature an insert and is suitable for use with GT®2, GT®3, and FHT®-3 belts. The absence of webs in pulleys with 16 to 28 grooves indicates a streamlined design, which may be beneficial in certain applications. This component is part of a series that includes various other pulleys with different tooth counts and bore sizes, allowing for flexibility in design and integration into various systems.

Datasheet Summary
Powered by GS/AI

The product is a 3 mm (GT2) pitch timing pulley with 48 teeth and a 6 mm plain bore, specifically designed for use with 9 mm wide belts. It is constructed from polycarbonate material that is reinforced with fiberglass, providing durability and strength for power transmission applications. This timing pulley does not feature an insert and is suitable for use with GT®2, GT®3, and FHT®-3 belts. The absence of webs in pulleys with 16 to 28 grooves indicates a streamlined design, which may be beneficial in certain applications. This component is part of a series that includes various other pulleys with different tooth counts and bore sizes, allowing for flexibility in design and integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
3 mm (GT2) Pitch,48 Teeth, 6mm Bore, Plain Bore, No Insert, Polycarbonate Timing Pulley for 9mm Wide Belt - A 6L53M048DF0906 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
3 mm (GT2) Pitch,48 Teeth, 6mm Bore, Plain Bore, No Insert, Polycarbonate Timing Pulley for 9mm Wide Belt
A 6L53M048DF0906
3 mm (GT2) Pitch,48 Teeth, 6mm Bore, Plain Bore, No Insert, Polycarbonate Timing Pulley for 9mm Wide Belt A 6L53M048DF0906
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (metric)
Product Number A 6L53M048DF0906
Product Name 3 mm (GT2) Pitch,48 Teeth, 6mm Bore, Plain Bore, No Insert, Polycarbonate Timing Pulley for 9mm Wide Belt
Component Type Timing Pulley
Pitch Type GT 2mm
Flanges Two Fanges
Material Polycarbonate
Belt Width 9 mm (0.3543 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3mm HTD Pitch, 80 Teeth, 200mm Usable Length, Aluminum Pulley Stock - A 6A22M080TM20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
2.03mm Pitch, 25 Teeth, 125mm Usable Length, Aluminum Pulley Stock - A 6A15M025MXL13 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 15.66 mm (0.6165 inch)
View Details
2.03 mm (MXL) Pitch,21 Teeth, 4mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 9.5mm Wide Belt - A 6A16M021DF9504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Flanges Two Fanges
Material Aluminum
View Details
2.03 mm (MXL) Pitch,12 Teeth, 3mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 9.5mm Wide Belt - A 6A16M012DF9503 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Flanges Two Fanges
Material Aluminum
View Details