Stock Drive Products & Sterling Instrument - SDP/SI 2 mm (GT2) Pitch,12 Teeth, 4mm Bore, Plain Bore, No Insert, Polycarbonate Timing Pulley for 6mm Wide Belt A 6L51M012DF0604

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote Datasheet
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 mm (GT2) Pitch,12 Teeth, 4mm Bore, Plain Bore, No Insert, Polycarbonate Timing Pulley for 6mm Wide Belt - A 6L51M012DF0604 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2 mm (GT2) Pitch,12 Teeth, 4mm Bore, Plain Bore, No Insert, Polycarbonate Timing Pulley for 6mm Wide Belt
A 6L51M012DF0604
2 mm (GT2) Pitch,12 Teeth, 4mm Bore, Plain Bore, No Insert, Polycarbonate Timing Pulley for 6mm Wide Belt A 6L51M012DF0604
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (metric)
Product Number A 6L51M012DF0604
Product Name 2 mm (GT2) Pitch,12 Teeth, 4mm Bore, Plain Bore, No Insert, Polycarbonate Timing Pulley for 6mm Wide Belt
Component Type Timing Pulley
Pitch Type GT 2mm
Flanges Two Fanges
Material Polycarbonate
Belt Width 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3 mm (HTD) Pitch,45 Teeth, 0.3125
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
1mm Pitch, 27 Teeth, 50.8mm Usable Length, Aluminum Alloy Miniature Timing Pulley Stock - A 6A17M02702 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Pulley Diameter 8.24 mm (0.3244 inch)
View Details
3 mm (HTD) Pitch,34 Teeth, 0.25
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Flanges Two Fanges
View Details
1 mm Pitch,25 Teeth, 3mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 3mm Wide Belt - A 6A18M025DF3003 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Flanges Two Fanges
Material Aluminum
View Details