A 6L51-110SF0610 is a 2 mm pitch timing belt pulley with 110 teeth, a 0.3125 inch bore, and a single flange, designed for use with 6 mm wide GT®2, GT®3, and FHT®-2 belts. It is made of polycarbonate with fiberglass reinforcement and has no internal insert. The pulley has a pitch diameter of 2.757 inches, an outer diameter of 2.737 inches, and a flange diameter of 2.97 inches. Pulleys in this series with 12 to 40 grooves lack webs, and set screws or pinning holes are available on special order.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6L51-110SF0610 |
| Product Name | 2 mm (GT2) Pitch,110 Teeth, 0.3125" Bore, No Insert, Polycarbonate Timing Pulley for .236( 6mm )" Wide Belt |
| Component Type | Timing Pulley |