Stock Drive Products & Sterling Instrument - SDP/SI 2 mm (GT2) Pitch,30 Teeth, 0.25" Bore, No Insert, Polycarbonate Timing Pulley for .236( 6mm )" Wide Belt A 6L51-030SF0608

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6L51-030SF0608 is a timing pulley designed for use with 6 mm wide GT2, GT3, and FHT-2 belts. It features a 2 mm pitch and has 30 teeth, making it suitable for precise motion transfer in various applications. The pulley has a bore diameter of 0.25 inches and is constructed from polycarbonate material reinforced with fiberglass, providing durability and strength. This model does not include an insert and is molded with a single flange profile. It is important to note that pulleys with 12 to 40 grooves do not have webs, which may be relevant for specific design considerations. Custom modifications, such as set screws or pinning holes, are available upon special order, allowing for flexibility in installation and use.

Datasheet Summary
Powered by GS/AI

The A 6L51-030SF0608 is a timing pulley designed for use with 6 mm wide GT2, GT3, and FHT-2 belts. It features a 2 mm pitch and has 30 teeth, making it suitable for precise motion transfer in various applications. The pulley has a bore diameter of 0.25 inches and is constructed from polycarbonate material reinforced with fiberglass, providing durability and strength. This model does not include an insert and is molded with a single flange profile. It is important to note that pulleys with 12 to 40 grooves do not have webs, which may be relevant for specific design considerations. Custom modifications, such as set screws or pinning holes, are available upon special order, allowing for flexibility in installation and use.

Suppliers

Company
Product
Description
Supplier Links
2 mm (GT2) Pitch,30 Teeth, 0.25
Hicksville, NY, United States
2 mm (GT2) Pitch,30 Teeth, 0.25" Bore, No Insert, Polycarbonate Timing Pulley for .236( 6mm )" Wide Belt
A 6L51-030SF0608
2 mm (GT2) Pitch,30 Teeth, 0.25" Bore, No Insert, Polycarbonate Timing Pulley for .236( 6mm )" Wide Belt A 6L51-030SF0608
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (metric)
Product Number A 6L51-030SF0608
Product Name 2 mm (GT2) Pitch,30 Teeth, 0.25" Bore, No Insert, Polycarbonate Timing Pulley for .236( 6mm )" Wide Belt
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

3mm HTD Pitch, 54 Teeth, 200mm Usable Length, Aluminum Pulley Stock - A 6A22M054TM20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Pitch Type HTD 3mm
Material Aluminum
View Details
1 mm Pitch,20 Teeth, 3mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 3mm Wide Belt - A 6A18M020DF3003 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Flanges Two Fanges
Material Aluminum
View Details
2.03 mm (MXL) Pitch,72 Teeth, 6mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 6mm Wide Belt - A 6A16M072NF6006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width 6 mm (0.2362 inch)
View Details
5 mm (HTD) Pitch,13 Teeth, 0.25
Specs
Component Type Timing Pulley
Pitch Type HTD 5mm
Material Aluminum
View Details