A 6G16M515 is a MXL pitch timing belt with a 2.03 mm pitch, 6 mm width, and polyester cord, designed for precise motion transmission. It has 515 teeth and a pitch length of 1046.48 mm. The belt operates continuously between -34°C and +85°C and can withstand intermittent temperatures up to +121°C. Breaking strength is 112 N per 1 mm of belt width for polyester cord with fewer than 155 grooves. The belt is made of polyurethane with a balanced polyester cord construction.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G16M515060 |
| Product Name | 2.03 mm (MXL) Pitch, 515 Teeth, 6mm wide Single Sided Urethane Belt with Polyester Cords |
| Belt Width | 6 mm (0.2362 inch) |