A 6G16M370080 is an MXL pitch timing belt with a 2.03 mm pitch, 8 mm width, and 370 teeth, designed for synchronous power transmission. It features a polyurethane body with polyester cord reinforcement, has a continuous operating temperature range of -34°C to +85°C, and intermittent tolerance up to +121°C. The belt's breaking strength is 182 N per 1 mm of belt width, as specified for Kevlar-reinforced belts with over 155 grooves, though this model uses polyester cord. The polyester cord variant with 370 grooves and 8 mm width is listed in the catalog with a pitch length of 751.84 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G16M370080 |
| Product Name | 2.03 mm (MXL) Pitch, 370 Teeth, 8mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 8 mm (0.3150 inch) |