The MXL timing belt with 2.03 mm pitch, 260 teeth, and 6 mm width is a single-sided polyurethane belt with polyester cord, designed for synchronous power transmission. It has a continuous operating temperature range of -34°C to +85°C and an intermittent limit of +121°C. The belt's breaking strength is 40 lbf per 1/8 inch (112 N per 1 mm) belt width for polyester cord with fewer than 155 grooves. Dimensions are provided in both inch and metric units, with groove pitch length of 528.32 mm and belt width of 6 mm. The part number format follows the A 6G16M series, with grooves and cord material defining variants.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G16M260060 |
| Product Name | 2.03 mm (MXL) Pitch, 260 Teeth, 6mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 6 mm (0.2362 inch) |