The A 6G16M250 serves as a 2.03 mm (MXL) pitch timing belt with 250 teeth and a 3 mm width, constructed of polyurethane with a polyester cord for power transmission. It operates continuously between -34°C and +85°C and withstands intermittent temperatures up to +121°C. The belt has a breaking strength of 80 lbf per 1/8 inch (112 N per 1 mm) of belt width, consistent with polyester cord standards for belts under 155 grooves. The belt width of 3 mm corresponds to the metric code 030, as defined in the product series specifications.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G16M250030 |
| Product Name | 2.03 mm (MXL) Pitch, 250 Teeth, 3mm wide Single Sided Urethane Belt with Polyester Cords |
| Belt Width | 3 mm (0.1181 inch) |