The A 6G16M240060 is an MXL pitch timing belt with a 2.03 mm pitch, 6 mm width, and 240 teeth, featuring a polyurethane body and polyester cord. It operates continuously between -34°C and +85°C and can withstand intermittent temperatures up to +121°C. The belt's breaking strength is 112 N per 1 mm of width for belts with fewer than 155 grooves, and 182 N per 1 mm for those with 155 or more grooves, based on polyester cord construction. The belt is single-sided and available in metric widths. Its total length is 487.68 mm, corresponding to 240 teeth at the MXL pitch.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G16M240060 |
| Product Name | 2.03 mm (MXL) Pitch, 240 Teeth, 6mm wide Single Sided Urethane Belt with Polyester Cords |
| Belt Width | 6 mm (0.2362 inch) |