A 6G16M190030 is a 3 mm wide MXL timing belt with 190 teeth, made of polyurethane with a polyester cord, designed for synchronous power transmission. The belt has a pitch of 2.03 mm and a pitch length of 386.08 mm. It operates continuously between -34°C and +85°C, with intermittent exposure tolerable up to +121°C. The breaking strength for polyester cord belts without more than 155 grooves is 40 lbf per 1/8 in. (56 N per 1 mm) of belt width. This part belongs to the MXL timing belt series, which is available in inch and metric widths and is not offered with Kevlar cord at this configuration.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G16M190030 |
| Product Name | 2.03 mm (MXL) Pitch, 190 Teeth, 3mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 3 mm (0.1181 inch) |