A 6G16M103095 is an MXL pitch timing belt with a 2.03 mm pitch, 103 teeth, and a 9.5 mm width, constructed with a polyurethane body and polyester cord. It is designed for synchronous power transmission applications. The belt operates continuously within a temperature range of -34°C to +85°C and can withstand intermittent exposures up to +121°C. Its breaking strength is specified at 182 N per 1 mm of belt width for polyester cord with 155 or more grooves. The belt is compatible with metric pulleys and is available as a single-sided design.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G16M103095 |
| Product Name | 2.03 mm (MXL) Pitch, 103 Teeth, 9.5mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 9.5 mm (0.3740 inch) |