A 6G16M091060 is a 6 mm wide MXL timing belt with a 2.03 mm pitch and 91 grooves, constructed of polyurethane with a polyester cord for power transmission in precision motion systems. The belt measures 184.91 mm in pitch length and operates continuously between -34°C and +85°C, with intermittent exposure up to +121°C. Its breaking strength is 112 N per 1 mm of belt width, given the groove count exceeds 155 and polyester cord is used. The belt is single-sided and designed for use with metric pitch pulleys. This part belongs to the MXL timing belt series, which offers various widths and groove counts matched to standard pitch diameters.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A 6G16M091060 |
| Product Name | 2.03 mm (MXL) Pitch, 91 Teeth, 6mm wide Single Sided Polyurethane Belt with Polyester Cords |
| Belt Width | 6 mm (0.2362 inch) |