MXL timing belts with a 0.080" (2.03 mm) pitch and 3/16" (4.76 mm) width are constructed with a polyurethane body and polyester cord reinforcement. These belts have a breaking strength of 40 lbf per 1/8 inch of belt width for configurations with fewer than 155 grooves, and 80 lbf per 1/8 inch for those with 155 or more grooves. They operate continuously from -30°F to +185°F (-34°C to +85°C) and can withstand intermittent exposure up to +250°F (+121°C). The belt is single-sided and available in various lengths corresponding to tooth counts including 515 teeth. The manufacturing tolerance and physical dimensions follow industry-standard MXL profiles.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6G16-515018 |
| Product Name | .080" (MXL) Pitch, 515 Teeth, 3/16" Wide Single Sided Urethane Belt with Polyester Cords |
| ANSI Pitch | 0.080" (MXL) |