The MXL timing belt is a synchronous drive belt with a 0.080-inch (2.03 mm) pitch, designed for precise motion transfer in power transmission systems. It has a 3/8-inch (9.5 mm) width and 270 teeth, with a polyester cord reinforcement. The belt is made of polyurethane and operates continuously from -30°F to +185°F (-34°C to +85°C), with intermittent exposure capability up to +250°F (+121°C). Breaking strength for polyester cord belts with 270 grooves is 80 lbf per 1/8 inch of belt width (112 N per 1 mm). The belt is single-sided and available in inch metric configurations with standard groove dimensions. The part number A 6G16-270037 corresponds to the catalog entry A 6 G 16 270 with a trailing suffix, indicating it is a variant in the documented A 6(G,B)16(-,M) series.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6G16-270037 |
| Product Name | .080" (MXL) Pitch, 270 Teeth, 3/8" Wide Single Sided Urethane Belt with Polyester Cords |
| ANSI Pitch | 0.080" (MXL) |