MXL timing belts with a 0.080 inch (2.03 mm) pitch are constructed with a polyurethane body and either polyester or Kevlar reinforcement cord, designed for synchronous power transmission. Available in inch widths of 1/8, 3/16, 1/4, 5/16, and 3/8 inch, the belts operate continuously from -30°F to +185°F (-34°C to +85°C) and can withstand intermittent exposure up to +250°F (+121°C). Polyester cord belts have a breaking strength of 112 N per 1 mm of width for fewer than 155 grooves and 182 N per 1 mm for 155 or more grooves; Kevlar cord belts offer higher strength. Belts are available in metric widths of 3, 4.5, 6, 8, and 9.5 mm, and custom widths may be cut from sleeves. Pulleys are offered in inch or metric standards with corresponding tooth counts and pitch lengths ranging from 60.96 mm to 3048 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6G16-160037 |
| Product Name | .080" (MXL) Pitch, 160 Teeth, 3/8" Wide Single Sided Urethane Belt with Polyester Cords |
| ANSI Pitch | 0.080" (MXL) |