MXL timing belts with a 0.080" (2.03 mm) pitch are polyurethane belts reinforced with polyester or Kevlar cords for synchronous power transmission. Available belt widths are 1/8", 3/16", 1/4", 5/16", and 3/8", with polyester cord belts achieving a breaking strength of 40 lbf per 1/8" width for fewer than 155 grooves and 80 lbf per 1/8" width for 155 or more grooves. The continuous operating temperature range is -30°F to +185°F (-34°C to +85°C), with intermittent use allowable up to +250°F (+121°C). Belts are available in inch and metric groove counts from 15 to 515, and special widths can be cut to size from sleeves. Kevlar-reinforced belts are not available for all groove counts, such as 150 grooves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6G16-102037 |
| Product Name | .080" (MXL) Pitch, 102 Teeth, 3/8" Wide Single Sided Urethane Belt with Polyester Cords |
| ANSI Pitch | 0.080" (MXL) |