MXL timing belts with a 0.080 inch (2.03 mm) pitch are designed for precision power transmission, featuring a polyurethane body and polyester cord construction. Available in inch widths of 1/8, 3/16, 1/4, 5/16, and 3/8 inch, and metric widths of 3, 4.5, 6, 8, and 9.5 mm, the belts have a continuous operating temperature range of -30°F to +185°F (-34°C to +85°C) and can tolerate intermittent exposure up to +250°F (+121°C). Breaking strength for polyester cord belts with fewer than 155 grooves is 40 lbf per 1/8 inch of width (56 N per 1 mm), and 80 lbf per 1/8 inch (112 N per 1 mm) for 155 or more grooves. Special widths may be cut to size from stock sleeves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | A 6G16-040037 |
| Product Name | .080" (MXL) Pitch, 40 Teeth, 3/8" Wide Single Sided Urethane Belt with Polyester Cords |
| ANSI Pitch | 0.080" (MXL) |